IEC - International Electrotechnical Commission - IEC 60794-1-404:2022
Optical fibre cables - Part 1-404: Generic specification - Basic optical cable test procedures - Electrical test methods - Current-temperature test, method H4
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 February 2022 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-404:2022 defines a test standard to determine the optical performance and temperature characteristics of a hybrid cable under the maximum current. This document applies to optical... View More
Document History
IEC 60794-1-404:2022
February 10, 2022
Optical fibre cables - Part 1-404: Generic specification - Basic optical cable test procedures - Electrical test methods - Current-temperature test, method H4
IEC 60794-1-404:2022 defines a test standard to determine the optical performance and temperature characteristics of a hybrid cable under the maximum current. This document applies to optical phase...