IEC - International Electrotechnical Commission - IEC 60794-1-111:2023
Optical fibre cables - Part 1-111: Generic specification - Basic optical cable test procedures - Mechanical tests methods - Bend, method E11
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 September 2023 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-111: 2023 defines the test procedure to determine the ability of an optical fibre cable to withstand bending around a test mandrel. The primary purpose of this procedure is to measure... View More
Document History
IEC 60794-1-111:2023
September 19, 2023
Optical fibre cables - Part 1-111: Generic specification - Basic optical cable test procedures - Mechanical tests methods - Bend, method E11
IEC 60794-1-111: 2023 defines the test procedure to determine the ability of an optical fibre cable to withstand bending around a test mandrel. The primary purpose of this procedure is to measure the...