IEC - International Electrotechnical Commission - IEC 61196-6-2:2020 RLV

Coaxial communication cables - Part 6-2: Detail specification for 75-4 type CATV drop cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2020
Status: published
Page Count: 27
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-6-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 61196-6-2:2020 RLV
May 27, 2020
Coaxial communication cables - Part 6-2: Detail specification for 75-4 type CATV drop cables
IEC 61196-6-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 27, 2020
Coaxial communication cables - Part 6-2: Detail specification for 75-4 type CATV drop cables
IEC 61196-6-2:2020 is available as IEC 61196-6-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2018
Coaxial communication cables - Part 6-2: Detail specification for 75-4 type CATV drop cables
IEC 61196-6-2:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-4 type CATV drop cables. These cables are used in CATV distribution...
Advertisement