IEC - International Electrotechnical Commission - ISO/IEC TR 24244:2022

Automatic identification and data capture techniques - Bar code print quality test specification - Evolution of the grading and measurement of linear symbols in ISO/IEC 15416

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 May 2022
Status: published
Page Count: 9
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC TR 24244:2022 This document explains the changes incorporated in ISO/IEC 15416:2016 compared to ISO/IEC 15416:2000 and highlights the impact of these changes for the users' benefit.

Document History

ISO/IEC TR 24244:2022
May 11, 2022
Automatic identification and data capture techniques - Bar code print quality test specification - Evolution of the grading and measurement of linear symbols in ISO/IEC 15416
ISO/IEC TR 24244:2022 This document explains the changes incorporated in ISO/IEC 15416:2016 compared to ISO/IEC 15416:2000 and highlights the impact of these changes for the users' benefit.
Advertisement