IEC - International Electrotechnical Commission - IEC 63275-1:2022
Semiconductor devices - Reliability test method for silicon carbide discrete metal-oxide semiconductor field effect transistors - Part 1: Test method for bias temperature instability
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 April 2022 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Transistors): | 31.080.30 |
abstract:
IEC 63275-1:2022 gives a test method to evaluate gate threshold voltage shift of silicon carbide (SiC) power metal-oxide-semicond
Document History
IEC 63275-1:2022
April 21, 2022
Semiconductor devices - Reliability test method for silicon carbide discrete metal-oxide semiconductor field effect transistors - Part 1: Test method for bias temperature instability
IEC 63275-1:2022 gives a test method to evaluate gate threshold voltage shift of silicon carbide (SiC) power metal-oxide-semiconductor field-effect transistors (MOSFETs) using room temperature...