IEC - International Electrotechnical Commission - ISO/IEC 9660:2023

Information processing - Volume and file structure of CD-ROM for information interchange

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 2023
Status: published
Page Count: 58
ICS Code (Optical storage devices): 35.220.30
abstract:

ISO/IEC 9660:2023 This document specifies the volume and file structure of compact disc read-only memory (CD-ROM) for the interchange of information between users of information processing... View More

Document History

ISO/IEC 9660:2023
January 31, 2023
Information processing - Volume and file structure of CD-ROM for information interchange
ISO/IEC 9660:2023 This document specifies the volume and file structure of compact disc read-only memory (CD-ROM) for the interchange of information between users of information processing systems....
Advertisement