IEC - International Electrotechnical Commission - IEC PAS 63446:2022

Conversion method of specific absorption rate to absorbed power density for the assessment of human exposure to radio frequency electromagnetic fields from wireless devices in close proximity to the head and body - Frequency range of 6 GHz to 10 GHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2022
Status: published
Page Count: 22
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC PAS 63446:2022, a Publicly Available Specification, provides the method to conservatively evaluate the area averaged electromagnetic (EM) power density entering the human body, i.e. the... View More

Document History

IEC PAS 63446:2022
October 18, 2022
Conversion method of specific absorption rate to absorbed power density for the assessment of human exposure to radio frequency electromagnetic fields from wireless devices in close proximity to the head and body - Frequency range of 6 GHz to 10 GHz
IEC PAS 63446:2022, a Publicly Available Specification, provides the method to conservatively evaluate the area averaged electromagnetic (EM) power density entering the human body, i.e. the absorbed...
Advertisement