IEC - International Electrotechnical Commission - IEC/IEEE 63195-1:2022
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) - Part 1: Measurement procedure
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2022 |
| Status: | published |
| Page Count: | 296 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC/IEEE 63195-1:2022 specifies protocols and test procedures for repeatable and reproducible measurements of power density (PD) that provide conservative estimates of exposure incident to a human... View More
Document History
IEC/IEEE 63195-1:2022
May 11, 2022
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) - Part 1: Measurement procedure
IEC/IEEE 63195-1:2022 specifies protocols and test procedures for repeatable and reproducible measurements of power density (PD) that provide conservative estimates of exposure incident to a human...