IEC - International Electrotechnical Commission - IEC 61850-9-2:2011/AMD1:2020
Amendment 1 - Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 February 2020 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
IEC 61850-9-2:2011/AMD1:2020
February 12, 2020
Amendment 1 - Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
A description is not available for this item.
February 12, 2020
Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
IEC 61850-9-2:2011+A1:2020 defines the specific communication service mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of...
September 22, 2011
Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
IEC 61850-9-2:2011 defines the specific communication service mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the...
April 20, 2004
Communication networks and systems in substations - Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3
Defines the Specific Communication Service Mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a...