IEC - International Electrotechnical Commission - IEC 61968-5:2020
Application integration at electric utilities - System interfaces for distribution management - Part 5: Distributed energy optimization
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2020 |
| Status: | published |
| Page Count: | 99 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 61968-5:2020 is the description of a set of functions that are needed for enterprise integration of DERMS functions. These exchanges are most likely between a DERMS and a DMS. However, since... View More
Document History
IEC 61968-5:2020
August 18, 2020
Application integration at electric utilities - System interfaces for distribution management - Part 5: Distributed energy optimization
IEC 61968-5:2020 is the description of a set of functions that are needed for enterprise integration of DERMS functions. These exchanges are most likely between a DERMS and a DMS. However, since this...