IEC - International Electrotechnical Commission - IEC 61967-8:2023

Integrated circuits - Measurement of electromagnetic emissions - Part 8: Measurement of radiated emissions - IC stripline method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 May 2023
Status: published
Page Count: 34
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

IEC 61967-8:2023 is available as IEC 61967-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61967-8:2023
May 3, 2023
Integrated circuits - Measurement of electromagnetic emissions - Part 8: Measurement of radiated emissions - IC stripline method
IEC 61967-8:2023 is available as IEC 61967-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 3, 2023
Integrated circuits - Measurement of electromagnetic emissions - Part 8: Measurement of radiated emissions - IC stripline method
IEC 61967-8:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 11, 2011
Integrated circuits - Measurement of electromagnetic emissions - Part 8: Measurement of radiated emissions - IC stripline method
IEC 61967-8:2011 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline in the frequency range of 150 kHz up to 3 GHz. The IC being...
Advertisement