IEC - International Electrotechnical Commission - IEC 61970-456:2021
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2021 |
| Status: | published |
| Page Count: | 217 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 61970-456:2021 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between... View More
Document History
IEC 61970-456:2021
December 15, 2021
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
IEC 61970-456:2021 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
March 19, 2018
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
IEC 61970-456:2018 rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications...
September 29, 2015
Energy management system application program interface (EMS-API) -Part 456: Solved power system state profiles
IEC 61970-456:2013+A1:2015(E) defines the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications...
September 29, 2015
Amendment 1 - Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
A description is not available for this item.
May 7, 2013
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
IEC 61970-456:2013 defines the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications that produce...