IEC - International Electrotechnical Commission - IEC 61300-2-26:2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 July 2023 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-2-26: 2023 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document... View More
Document History
IEC 61300-2-26:2023
July 19, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
IEC 61300-2-26: 2023 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document...
December 8, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to...
June 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
A description is not available for this item.