IEC - International Electrotechnical Commission - IEC 61300-2-11:2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 November 2023 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-2-11:2023 is available as IEC 61300-2-11:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61300-2-11:2023
November 24, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
IEC 61300-2-11:2023 is available as IEC 61300-2-11:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 24, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
IEC 61300-2-11:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 7, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
IEC 61300-2-11:2012 ensures that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads likely to be applied...
July 25, 1995
Fibre optic interconnecting devices and passive components - Basic test measurement procedures - Part 2-11: Tests - Axial compression
A description is not available for this item.