IEC - International Electrotechnical Commission - IEC 61300-2-4:2019+AMD1:2020 CSV
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 January 2020 |
| Status: | published |
| Page Count: | 57 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-2-4:2019+A1:20
Document History
IEC 61300-2-4:2019+AMD1:2020 CSV
January 23, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
IEC 61300-2-4:2019+A1:2020 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure This second edition cancels and replaces the first edition...
January 23, 2020
Amendment 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
A description is not available for this item.
January 16, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
IEC 61300-2-4:2019 is available as IEC 61300-2-4:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 16, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
IEC 61300-2-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 14, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre/cable retention
IEC 61300-2-4:1995 is to ensure that the captivation or attachment of the fibre/cable to a fibre optic device will withstand tensile loads likely to be applied during normal service.