IEC - International Electrotechnical Commission - IEC 60519-6:2022

Safety in installations for electroheating and electromagnetic processing - Part 6: Particular requirements for high frequency dielectric and microwave heating and processing equipment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 January 2022
Status: published
Page Count: 138
ICS Code (Electric furnaces): 25.180.10
abstract:

IEC 60519-6:2022 is applicable to equipment using high frequency or microwave energy alone or in combination with other kinds of energy for industrial heating and processing of materials. It is... View More

Document History

IEC 60519-6:2022
January 20, 2022
Safety in installations for electroheating and electromagnetic processing - Part 6: Particular requirements for high frequency dielectric and microwave heating and processing equipment
IEC 60519-6:2022 is applicable to equipment using high frequency or microwave energy alone or in combination with other kinds of energy for industrial heating and processing of materials. It is also...
January 27, 2011
Safety in electroheat installations - Part 6: Specifications for safety in industrial microwave heating equipment
IEC 60519-6:2011 is applicable to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. This part is applicable to industrial...
September 17, 2002
Safety in electroheat installations - Part 6: Specifications for safety in industrial microwave heating equipment
Applies to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. Applicable to industrial microwave heating equipment operating in...
February 1, 1982
Safety in electroheat installations. Part 6: Specifications for safety in industrial microwave heating equipment
Applies to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials.
January 1, 1982
Safety in electroheat installations. Part 6: Specifications for safety in industrial microwave heating equipment
Applies to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. The contents of the corrigendum of February 1982 have been included...
Advertisement