IEC - International Electrotechnical Commission - IEC 62561-6:2023 RLV
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSCs)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 May 2023 |
| Status: | published |
| Page Count: | 78 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Lightning protection): | 91.120.40 |
abstract:
IEC 62561-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
May 15, 2023
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSCs)
IEC 62561-6:2023 is available as IEC 62561-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 62561-6:2023 RLV
May 15, 2023
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSCs)
IEC 62561-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 25, 2018
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
IEC 62561-6:2018 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
June 23, 2011
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
IEC 62561-6:2011 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning protection...