IEC - International Electrotechnical Commission - IEC TS 60695-5-2:2021 RLV
Fire hazard testing - Part 5-2: Corrosion damage effects of fire effluent - Summary and relevance of test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 June 2021 |
| Status: | published |
| Page Count: | 57 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Other standards related to protection against fire): | 13.220.99 |
abstract:
IEC TS 60695-5-2:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
June 3, 2021
Fire hazard testing - Part 5-2: Corrosion damage effects of fire effluent - Summary and relevance of test methods
IEC TS 60695-5-2:2021 is available as IEC TS 60695-5-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
IEC TS 60695-5-2:2021 RLV
June 3, 2021
Fire hazard testing - Part 5-2: Corrosion damage effects of fire effluent - Summary and relevance of test methods
IEC TS 60695-5-2:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 30, 2002
Fire hazard testing - Part 5-2: Corrosion damage effects of fire effluent - Summary and relevance of test methods
IEC TS 60695-5-2:2002 Gives a summary of the test methods that are used in the assessment of the corrosivity of fire effluent. It presents a brief summary of test methods in common use, either as...
December 21, 1994
Fire hazard testing - Part 5: Assessment of potential corrosion damage by fire effluent - Section 2: Guidance on the selection and use of test methods
Gives a summary of the test methods that are used in the assessment of hazard of corrosion damage caused by fire effluents. It presents the state of the art of these test methods and it includes...