IEC - International Electrotechnical Commission - IEC 60695-5-1:2021

Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 October 2021
Status: published
Page Count: 38
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC 60695-5-1:2021 is available as IEC 60695-5-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60695-5-1:2021
October 28, 2021
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
IEC 60695-5-1:2021 is available as IEC 60695-5-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 28, 2021
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
IEC 60695-5-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 20, 2002
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
IEC 60695-5-1:2002 Provides guidance on the following: a) general aspects of corrosion damage test methods; b) methods of measurement of corrosion damage; c) consideration of test methods; d)...
June 18, 1993
Fire hazard testing - Part 5: Assessment of potential corrosion damage by fire effluent - Section 1: General guidance
Gives guidance on the assessment of corrosion a)to electrotechnical equipment and systems from fire effluent b)to building structures from fire effluent emitted by electrotechnical equipment and...
Advertisement