IEC - International Electrotechnical Commission - IEC 62626-1:2023 RLV

Low-voltage switchgear and controlgear enclosed equipment - Part 1: Additional requirements for enclosed switch-disconnectors in accordance with IEC 60947-3 - Isolation of electrical equipment during repair and maintenance work in specific applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 November 2023
Status: published
Page Count: 33
ICS Code (Switches): 29.120.40
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC 62626-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 62626-1:2023 RLV
November 7, 2023
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Additional requirements for enclosed switch-disconnectors in accordance with IEC 60947-3 - Isolation of electrical equipment during repair and maintenance work in specific applications
IEC 62626-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 7, 2023
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Additional requirements for enclosed switch-disconnectors in accordance with IEC 60947-3 - Isolation of electrical equipment during repair and maintenance work in specific applications
IEC 62626-1:2023 is available as IEC 62626-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 14, 2014
Low-voltage switchgear and controlgear enclosed equipment - Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work
IEC 62626-1:2014 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V a.c. for repair and maintenance work or cleaning work in load circuits. Devices within the scope of this...
Advertisement