IEC - International Electrotechnical Commission - IEC 62618:2022
Radiation protection instrumentation - Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 November 2022 |
| Status: | published |
| Page Count: | 59 |
| ICS Code (Radiation protection): | 13.280 |
abstract:
IEC 62618:2022 applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt... View More
Document History
IEC 62618:2022
November 23, 2022
Radiation protection instrumentation - Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material
IEC 62618:2022 applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt or...
February 21, 2013
Radiation protection instrumentation - Spectroscopy-based alarming Personal Radiation Detectors (SPRD) for the detection of illicit trafficking of radioactive material
IEC 62618:2013 applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD) which represent a new instrument category between alarming Personal Radiation Devices (PRD) and Radionuclide...