IEC - International Electrotechnical Commission - IEC 60404-8-4:2022

Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 September 2022
Status: published
Page Count: 52
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-8-4:2022 is available as IEC 60404-8-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

September 21, 2022
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60404-8-4:2022
September 21, 2022
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-4:2022 is available as IEC 60404-8-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 14, 2013
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-4:2013 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. It specifies general requirements,...
May 20, 1998
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel sheet and strip delivered in the fully-processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0.35 mm, 0.50 mm, 0.65 mm and 1,00 mm. Specifies general requirements, the magnetic...
September 30, 1986
Magnetic materials. Part 8: Specifications for individual materials. Section Four: Specification for cold-rolled non oriented magnetic steel sheet and strip
Defines the grades of cold-rolled non-oriented magnetic steel sheet and strip in nominal thicknesses of 0.35 mm, 0.47 mm, 0.50 mm and 0.65 mm. In particular, it specifies general requirements, the...
Advertisement