IEC - International Electrotechnical Commission - IEC 60404-12:2023

Magnetic materials - Part 12: Methods of test for the assessment of the thermal endurance of surface insulation coatings on electrical steel strip and sheet

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2023
Status: published
Page Count: 27
ICS Code (Magnetic materials): 29.030
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
abstract:

IEC 60404-12:2023 is applicable to surface insulation coatings on electrical steel strip and sheet classified in IEC 60404-1-1.
This document defines the general principles and technical... View More

Document History

IEC 60404-12:2023
February 10, 2023
Magnetic materials - Part 12: Methods of test for the assessment of the thermal endurance of surface insulation coatings on electrical steel strip and sheet
IEC 60404-12:2023 is applicable to surface insulation coatings on electrical steel strip and sheet classified in IEC 60404-1-1. This document defines the general principles and technical details of...
November 30, 1992
Magnetic materials - Part 12: Guide to methods of assessment of temperature capability of interlaminar insulation coatings
This guide defines methods of test for evaluating the properties of interlaminar insulation coatings applied to magnetic steel sheet and strip in the range of temperatures from ambient to 800 °C as a...
Advertisement