IEC - International Electrotechnical Commission - IEC 60404-8-3:2023

Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 November 2023
Status: published
Page Count: 45
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-8-3:2023 defines the grades of cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state in nominal thicknesses of 0,47 mm, 0,50 mm, 0,64 mm, 0,65... View More

Document History

IEC 60404-8-3:2023
November 27, 2023
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state
IEC 60404-8-3:2023 defines the grades of cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state in nominal thicknesses of 0,47 mm, 0,50 mm, 0,64 mm, 0,65 mm...
August 11, 2005
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled electrical non-alloyed and alloyed steel sheet and strip delivered in the semi-processed state
Applies to magnetic material intended for the construction of magnetic circuits. These materials correspond respectively to classes C.21 and B.2 of IEC 60404-1: 2000. This standard defines the grades...
May 20, 1998
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...
September 30, 1985
Magnetic materials. Part 8: Specifications for individual materials. Section Three: Specification for cold-rolled magnetic non-alloyed steel strip delivered in the semi-processed state
Defines the grades of cold-rolled magnetic non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...
Advertisement