IEC - International Electrotechnical Commission - IEC 60404-8-4:2022 RLV

Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 September 2022
Status: published
Page Count: 80
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-8-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 60404-8-4:2022 RLV
September 21, 2022
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 21, 2022
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-4:2022 is available as IEC 60404-8-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 14, 2013
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-4:2013 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. It specifies general requirements,...
May 20, 1998
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel sheet and strip delivered in the fully-processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0.35 mm, 0.50 mm, 0.65 mm and 1,00 mm. Specifies general requirements, the magnetic...
September 30, 1986
Magnetic materials. Part 8: Specifications for individual materials. Section Four: Specification for cold-rolled non oriented magnetic steel sheet and strip
Defines the grades of cold-rolled non-oriented magnetic steel sheet and strip in nominal thicknesses of 0.35 mm, 0.47 mm, 0.50 mm and 0.65 mm. In particular, it specifies general requirements, the...
Advertisement