IEC - International Electrotechnical Commission - IEC 60404-8-7:2020

Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 September 2020
Status: published
Page Count: 21
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-8-7:2020 is available as IEC 60404-8-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60404-8-7:2020
September 9, 2020
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-7:2020 is available as IEC 60404-8-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 9, 2020
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 15, 2017
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully processed state
IEC 60404-8-7:2017 is available as IEC 60404-8-7:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 15, 2017
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully processed state
IEC 60404-8-7:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 21, 2008
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-7:2008 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general...
May 20, 1998
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel sheet and strip delivered in the fully-processed state
Defines the grades of grain-oriented electrical steel sheet in nominal thicknesses of 0,23 mm, 0.27 mm, 0.30 mm and 0.35 mm. Gives general requirements, magnetic properties, geometric characteristics...
September 9, 1991
Amendment 1 - Magnetic materials. Part 8: Specifications for individual materials. Section Seven: Specification for grain-oriented magnetic steel sheet and strip
A description is not available for this item.
January 1, 1988
Magnetic materials. Part 8: Specifications for individual materials. Section Seven: Specification for grain-oriented magnetic steel sheet and strip
This standard is intended to define the grades of grain-oriented magnetic sheet steel in nominal thicknesses of 0.27 mm, 0.30 mm and 0.35 mm. In particular, it gives general requirements, magnetic...
Advertisement