IEC - International Electrotechnical Commission - ISO/IEC 17549-2:2020
Information technology - User interface guidelines on menu navigation - Part 2: Navigation with 4-direction devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 February 2020 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
This document gives guidelines on the design of navigation methods for selection menus with the use of a 4-direction device. The guidelines are applicable to any information equipment on which the... View More
Document History
ISO/IEC 17549-2:2020
February 17, 2020
Information technology - User interface guidelines on menu navigation - Part 2: Navigation with 4-direction devices
This document gives guidelines on the design of navigation methods for selection menus with the use of a 4-direction device. The guidelines are applicable to any information equipment on which the...
May 18, 2015
Information technology -- User interface guidelines on menu navigation -- Part 2: Navigation with 4-direction devices
ISO/IEC 17549-2:2015 gives guidelines on the design of navigation methods for selection menus with use of a 4-direction device. A 4-direction key is an example of a 4-direction device. The guidelines...