IEC - International Electrotechnical Commission - ISO/IEC 17549-3:2023
Information technology - User interface requirements and recommendations on menu navigation - Part 3: Navigation with one-direction devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2023 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
ISO/IEC 17549-3:2023 This document provides requirements and recommendations on the design of navigation methods for menu item selection with use on one-direction devices (using single or... View More
Document History
ISO/IEC 17549-3:2023
May 23, 2023
Information technology - User interface requirements and recommendations on menu navigation - Part 3: Navigation with one-direction devices
ISO/IEC 17549-3:2023 This document provides requirements and recommendations on the design of navigation methods for menu item selection with use on one-direction devices (using single or...