IEC - International Electrotechnical Commission - IEC 62873-3-2:2020

Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for devices with flat quick-connect terminations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 November 2020
Status: published
Page Count: 13
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

IEC 62873-3-2:2020 is available as IEC 62873-3-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 62873-3-2:2020
November 20, 2020
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for devices with flat quick-connect terminations
IEC 62873-3-2:2020 is available as IEC 62873-3-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 20, 2020
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for devices with flat quick-connect terminations
IEC 62873-3-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 7, 2016
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for RCDs with flat quick-connect terminations
IEC 62873-3-2:2016(E) applies to RCDs equipped with flat quick-connect terminations consisting of a male tab (see 3.2) with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female...
Advertisement