IEC - International Electrotechnical Commission - IEC 61156-13:2023
Multicore and symmetrical pair/quad cables for digital communications - Part 13: Symmetrical single pair cables with transmission characteristics up to 20 MHz - Horizontal floor wiring - Sectional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 2023 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Transmission systems): | 33.040.20 |
abstract:
IEC 61156-13:2023 describes cables intended to be used for transmission of 10 Mbit/s over a single twisted pair and distances of up to 1 km. The transmission characteristics of these cables are... View More
Document History
IEC 61156-13:2023
May 30, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 13: Symmetrical single pair cables with transmission characteristics up to 20 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-13:2023 describes cables intended to be used for transmission of 10 Mbit/s over a single twisted pair and distances of up to 1 km. The transmission characteristics of these cables are...