IEC - International Electrotechnical Commission - IEC 61156-6:2020

Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 April 2020
Status: published
Page Count: 26
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61156-6:2020 is available as IEC 61156-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
IEC 61156-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61156-6:2020
April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
IEC 61156-6:2020 is available as IEC 61156-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables withtransmission characteristics up to 1 000 MHz - Work area wiring -Sectional specification
IEC 61156-6:2010+A1:2012(E) referes to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually...
December 7, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
A description is not available for this item.
January 21, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
IEC 61156-6:2010(E) referes to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually screened,...
June 5, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
It covers individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the frequency range of the cables are specified at 20 °C. The cables covered by...
March 20, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Sectional specification
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are specifically...
Advertisement