IEC - International Electrotechnical Commission - IEC 60794-1-31:2021 RLV

Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 June 2021
Status: published
Page Count: 42
ICS Code (Fibres and cables): 33.180.10
ICS Code (Other fibre optic equipment): 33.180.99
abstract:

IEC 60794-1-31:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

June 28, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2021 is available as IEC 60794-1-31:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60794-1-31:2021 RLV
June 28, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 15, 2018
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2018 which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication...
Advertisement