IEC - International Electrotechnical Commission - IEC 60794-2-21:2019/AMD1:2020

Amendment 1 - Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2020
Status: published
Page Count: 4
ICS Code (Fibres and cables): 33.180.10

Document History

Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
IEC 60794-2-21:2019+A1:2020 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
IEC 60794-2-21:2019/AMD1:2020
November 18, 2020
Amendment 1 - Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
A description is not available for this item.
April 12, 2019
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
IEC 60794-2-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 12, 2019
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
IEC 60794-2-21:2019 is available as IEC 60794-2-21:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 15, 2012
Optical fibre cables - Part 2-21: Indoor optical fibre cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
IEC 60794-2-21:2012 presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology - Generic cabling for customer premises. The...
June 8, 2005
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
Presents the detailed requirements specific to multi-fibre optical distribution cables for use in premises cabling, to ensure compatibility with ISO 11801. The requirements of the family...
Advertisement