IEC - International Electrotechnical Commission - IEC 60794-6-10:2020
Optical fibre cables - Part 6-10: Indoor-outdoor cables - Family specification for universal indoor-outdoor cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2020 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables... View More
Document History
IEC 60794-6-10:2020
September 29, 2020
Optical fibre cables - Part 6-10: Indoor-outdoor cables - Family specification for universal indoor-outdoor cables
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables...