IEC - International Electrotechnical Commission - IEC 60794-6-30:2020
Optical fibre cables - Part 6-30: Indoor-outdoor cables - Family specification for weatherised indoor cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 September 2020 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-6-30:2020 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the... View More
Document History
IEC 60794-6-30:2020
September 25, 2020
Optical fibre cables - Part 6-30: Indoor-outdoor cables - Family specification for weatherised indoor cables
IEC 60794-6-30:2020 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the characteristics...