IEC - International Electrotechnical Commission - IEC 60794-1-31:2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2021 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
abstract:
IEC 60794-1-31:2021 is available as IEC 60794-1-31:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 60794-1-31:2021
June 28, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2021 is available as IEC 60794-1-31:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 28, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 15, 2018
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2018 which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication...