IEC - International Electrotechnical Commission - IEC 60794-1-401:2021
Optical fibre cables - Part 1-401: Generic specification - Basic optical cable test procedures - Electrical test methods - Short-circuit test (for OPGW, OPPC and OPAC), Method H1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 July 2021 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-401:2021 applies to the short-circuit test intended to assess the performance of an optical ground wire (OPGW) or optical phase conductor (OPPC) under typical short-circuit, or the... View More
Document History
IEC 60794-1-401:2021
July 27, 2021
Optical fibre cables - Part 1-401: Generic specification - Basic optical cable test procedures - Electrical test methods - Short-circuit test (for OPGW, OPPC and OPAC), Method H1
IEC 60794-1-401:2021 applies to the short-circuit test intended to assess the performance of an optical ground wire (OPGW) or optical phase conductor (OPPC) under typical short-circuit, or the impact...