IEC - International Electrotechnical Commission - IEC 60794-2-10:2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2023 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-2-10:2023 is available as IEC 60794-2-10:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
March 10, 2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
IEC 60794-2-10:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-2-10:2023
March 10, 2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
IEC 60794-2-10:2023 is available as IEC 60794-2-10:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 10, 2011
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
IEC 60794-2-10:2011 covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional...
January 27, 2003
Optical fibre cables - Part 2-10: Indoor cables - Family specification for simplex and duplex cables
Deals with simplex and duplex optical fibre cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.