IEC - International Electrotechnical Commission - IEC 60794-1-211:2021

Optical fibre cables - Part 1-211: Generic specification - Basic optical cable test procedures - Environmental test methods - Sheath shrinkage, method F11

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2021
Status: published
Page Count: 25
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-1-211:2021 defines test procedures to measure the shrinkage of the sheath due to thermal exposure of cables. A first test method, F11A, is included for cables where the fibre or buffered... View More

Document History

IEC 60794-1-211:2021
February 18, 2021
Optical fibre cables - Part 1-211: Generic specification - Basic optical cable test procedures - Environmental test methods - Sheath shrinkage, method F11
IEC 60794-1-211:2021 defines test procedures to measure the shrinkage of the sheath due to thermal exposure of cables. A first test method, F11A, is included for cables where the fibre or buffered...
Advertisement