IEC - International Electrotechnical Commission - IEC 60794-3-70:2021
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 April 2021 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-3-70:2021 is available as IEC 60794-3-70:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 60794-3-70:2021
April 7, 2021
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
IEC 60794-3-70:2021 is available as IEC 60794-3-70:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 7, 2021
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
IEC 60794-3-70:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 28, 2016
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
IEC 60794-3-70:2016 is part of a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical,...