IEC - International Electrotechnical Commission - ISO/IEC 7816-8:2021
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 August 2021 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands... View More
Document History
November 2, 2023
Amendment 1 - Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
A description is not available for this item.
ISO/IEC 7816-8:2021
August 9, 2021
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
August 16, 2019
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
ISO/IEC 7816-8:2019 This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security...
November 1, 2016
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
ISO 7816-8:2016 specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC...
June 11, 2004
Identification cards -- Integrated circuit cards -- Part 8: Commands for security operations
ISO/IEC 7816-8:2004 specifies interindustry commands for integrated circuit cards (either with contacts or without contacts) that may be used for cryptographic operations. These commands are...