IEC - International Electrotechnical Commission - ISO/IEC 7816-6:2023
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 April 2023 |
| Status: | published |
| Page Count: | 27 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7816-6:2023 This document specifies directly or by reference, data elements, including composite data elements that are applicable to interindustry interchange.
It identifies the... View More
Document History
ISO/IEC 7816-6:2023
April 3, 2023
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2023 This document specifies directly or by reference, data elements, including composite data elements that are applicable to interindustry interchange. It identifies the following...
June 14, 2016
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2016 specifies directly or by reference, data elements, including composite data elements that may be used in interindustry interchange. It identifies the following characteristics of...
June 14, 2006
Corrigendum 1 - Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange -
A description is not available for this item.
May 21, 2004
Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2004 specifies the Data Elements (DEs) used for interindustry interchange based on integrated circuit cards (ICCs) both with contacts and without contacts. It gives the identifier,...