IEC - International Electrotechnical Commission - IEC TS 63334:2021

Fibre optic interconnecting devices and passive components - Conditions for testing the protection against dust and water ingress of passive optical protective housings and hardened fibre optic connectors (IP5X, IPX4, IPX5, IPX6)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 November 2021
Status: published
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC TS 63334:2021 which is a technical specification, defines the conditions for testing the protection against dust and water ingress of passive optical protective housings and hardened fibre... View More

Document History

IEC TS 63334:2021
November 22, 2021
Fibre optic interconnecting devices and passive components - Conditions for testing the protection against dust and water ingress of passive optical protective housings and hardened fibre optic connectors (IP5X, IPX4, IPX5, IPX6)
IEC TS 63334:2021 which is a technical specification, defines the conditions for testing the protection against dust and water ingress of passive optical protective housings and hardened fibre optic...
Advertisement