IEC - International Electrotechnical Commission - IEC 63175:2021
Fixed energy high intensity proton cyclotron within the energy range of 10 MeV to less than 30 MeV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2021 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Nuclear energy in general): | 27.120.01 |
abstract:
IEC 63175:2021 is applicable to hydrogen ion H- acceleration proton cyclotrons with one or more fixed energies within the range of 10 MeV to less than 30 MeV and a beam intensity equal to or... View More
Document History
IEC 63175:2021
November 29, 2021
Fixed energy high intensity proton cyclotron within the energy range of 10 MeV to less than 30 MeV
IEC 63175:2021 is applicable to hydrogen ion H- acceleration proton cyclotrons with one or more fixed energies within the range of 10 MeV to less than 30 MeV and a beam intensity equal to or greater...