ASTM International - ASTM F1122-04(2021)

Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2021
Status: inactive
Page Count: 13
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation.

1.2 In general, quick disconnect couplings are hose and pipe end fittings that permit quick mechanical attachment by means other than bolted or threaded fittings. The method of attachment is a male coupling half (adapter) that fits into a female coupling half (coupler) of the same size. By closing attached cam handles, the coupling halves seal, permitting fluids to be transported under pressure through the quick disconnect coupling.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following safety hazards caveat pertains only to the test method described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure... View More

Document History

June 1, 2022
Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure...
ASTM F1122-04(2021)
June 1, 2021
Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure...
May 1, 2015
Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure...
March 1, 2010
Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure...
November 1, 2004
Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure...
April 10, 1998
Standard Specification for Quick Disconnect Couplings
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings for marine use that ensure interchangeability and safety of...
January 1, 1987
Standard Specification for Quick Disconnect Couplings
A description is not available for this item.
Advertisement