ASTM International - ASTM D6932/D6932M-21
Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Asphalt Mixtures
| Organization: | ASTM International |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
4.1 This guide provides information to assist engineers with the design requirements and construction guidelines for paving an open-graded friction course (OGFC) surface layer. An OGFC is... View More
scope:
1.1 This guide covers the construction of open-graded friction course (OGFC) plant asphalt mixtures. End-use specifications should be adopted to conform to job and user requirements. Where applicable, Specification D3666 should be applied as a minimum for agencies testing and inspecting road and paving materials.
1.2 Asphalt OGFCs are placed as the final wearing course for highways and airfields.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History