IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1914.1/D5.0, Apr 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 25 April 2019 |
| Status: | inactive |
| Page(s): | 1 - 89 |
| ISBN (Electronic): | 978-1-5044-5780-4 |
Standard:
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a... View More
Document History
April 21, 2020
IEEE Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
November 7, 2019
IEEE Approved Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
August 31, 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
July 31, 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
P1914.1/D5.0, Apr 2019
April 25, 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...