IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1863-2019

IEEE Guide for Overhead AC Transmission Line Design

active
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 11 May 2020
Status: active
Page(s): 1 - 109
ISBN (Electronic): 978-1-5044-6319-5
DOI: 10.1109/IEEESTD.2020.9086170
Standard:

Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles... View More

Document History

1863-2019
May 11, 2020
IEEE Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
November 7, 2019
IEEE Approved Draft Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
July 25, 2019
IEEE Draft Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
IEEE Draft Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
Advertisement