IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1914.1/D5.3, Sep 2019

IEEE Approved Draft Standard for Packet-based Fronthaul Transport Networks

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 7 November 2019
Status: inactive
Page(s): 1 - 92
ISBN (Electronic): 978-1-5044-6154-2
Standard:

The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a... View More

Document History

April 21, 2020
IEEE Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
P1914.1/D5.3, Sep 2019
November 7, 2019
IEEE Approved Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
August 31, 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
July 31, 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
April 25, 2019
IEEE Draft Standard for Packet-based Fronthaul Transport Networks
The architecture and requirements for next generation fronthaul networks are specified in this standard. NGFI-I is defined as the next generation fronthaul network with low layer splits in a baseband...
Advertisement