IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1901.1.1/D0.5, Sep 2019
IEEE Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 December 2019 |
| Status: | inactive |
| Page(s): | 1 - 185 |
| ISBN (Electronic): | 978-1-5044-6373-7 |
Standard:
This Standard specifies the interoperability and compliance testing for IEEE 1901.1, in which Physical (PHY) and media access control (MAC) layers of the medium frequency band (less than 12 MHz)... View More
Document History
June 11, 2020
IEEE Approved Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
This Standard specifies the interoperability and compliance testing for IEEE 1901.1, in which Physical (PHY) and media access control (MAC) layers of the medium frequency band (less than 12 MHz)...
P1901.1.1/D0.5, Sep 2019
December 9, 2019
IEEE Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
This Standard specifies the interoperability and compliance testing for IEEE 1901.1, in which Physical (PHY) and media access control (MAC) layers of the medium frequency band (less than 12 MHz)...